GIGABYTE logo

GIGABYTE GeForce 8600GT GV-NX86T256D 256MB GeForce 8600 GT GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108504
Info modified on:
08 May 2023, 14:37:29
Short summary description GIGABYTE GeForce 8600GT GV-NX86T256D 256MB GeForce 8600 GT GDDR3:

GIGABYTE GeForce 8600GT GV-NX86T256D 256MB, GeForce 8600 GT, GDDR3, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 8600GT GV-NX86T256D 256MB GeForce 8600 GT GDDR3:

GIGABYTE GeForce 8600GT GV-NX86T256D 256MB. Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.