GIGABYTE logo

GIGABYTE GeForce 8500GT 256MB GV-NX85T256HP GeForce 8500 GT GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108222
Info modified on:
21 Aug 2019, 21:29:49
Short summary description GIGABYTE GeForce 8500GT 256MB GV-NX85T256HP GeForce 8500 GT GDDR3:

GIGABYTE GeForce 8500GT 256MB GV-NX85T256HP, GeForce 8500 GT, GDDR3, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 8500GT 256MB GV-NX85T256HP GeForce 8500 GT GDDR3:

GIGABYTE GeForce 8500GT 256MB GV-NX85T256HP. Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.