GIGABYTE logo

GIGABYTE GV-NX84S256HP graphics card GeForce 8400 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47380
Info modified on:
24 Feb 2020, 09:42:33
Short summary description GIGABYTE GV-NX84S256HP graphics card GeForce 8400 GS GDDR2:

GIGABYTE GV-NX84S256HP, GeForce 8400 GS, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-NX84S256HP graphics card GeForce 8400 GS GDDR2:

GIGABYTE GV-NX84S256HP. Graphics processor: GeForce 8400 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI, TV tuner integrated. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.