GIGABYTE logo

GIGABYTE GeForce 7900GTX GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27506
Info modified on:
21 Aug 2019, 15:33:46
Short summary description GIGABYTE GeForce 7900GTX GDDR3:

GIGABYTE GeForce 7900GTX, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 7900GTX GDDR3:

GIGABYTE GeForce 7900GTX. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.