GIGABYTE logo

GIGABYTE GeForce 7600 GS 256MB DDR2 GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70152
Info modified on:
21 Aug 2019, 16:31:51
Short summary description GIGABYTE GeForce 7600 GS 256MB DDR2 GDDR2:

GIGABYTE GeForce 7600 GS 256MB DDR2, GDDR2, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE GeForce 7600 GS 256MB DDR2 GDDR2:

GIGABYTE GeForce 7600 GS 256MB DDR2. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.