location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GeForce 7300GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 7300GS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-NX73G1D
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2019 15:35:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GeForce 7300GS GDDR2 :
The long product name of Gigabyte GeForce 7300GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 7300GS, 128MB GDDR2, DVI-I / D-sub / TV-OUT
More>>>
Gigabyte GeForce 7300GS GDDR2:
The official description of Gigabyte GeForce 7300GS GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE introduces the GV-NX73G128D, which benefits from the nVIDIA's first 90 nm manufactured graphics processing units (GPUs), NVIDIA® GeForce™ 7300GS GPUs, and integrated with high performance 128MB GDDR2 memory. Due to the new process of the GPUs, the core clock of GV-NX73G128D can enormously upgrade to 550MHz that makes GV-NX73G128D has tremendous improvement on 3D performance. Moreover, what makes Gigabyte's GV-NX73G128D so outstanding is Gigabyte's new brilliant patent "Screen-Cooling" technology that gives the customers noiseless and low power enjoyable environment.

90nm Process Technology
Delivers higher performance through blazing clock rates.

CineFX 4.0 Engine
Through CineFX 4.0 engine that allows developers to create unique 3D game features and effects in both game animation and high-definition video. Gamers can get plus benefit from CineFX 4.0 that streamlines the creation of complex visual effects.

Intellisample™ 4.0
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds. Visual quality is taken to new heights through a new rotated grid sampling pattern, advanced 128 Tap sample coverage, 16x anisotropic filtering, and support for transparency supersampling and multisampling.

UltraShadow™ II
Enhances the performance of bleeding-edge games, like id Software's Doom 3, that feature complex scenes with multiple light sources and objects. 2nd-generation technology delivers more than 4x the shadow processing power over the previous generation.

TurboCache Technology
By allowing the graphics processing unit (GPU) to share the capacity and bandwidth of dedicated video memory and dynamically available system memory, TurboCache turbocharges performance and provides larger total graphics memory.
Key features of the TurboCache architecture:
- Patented hardware and software technologies that render directly to system memory
- A TurboCache Manager (TCM), which dynamically allocates memory for maximum system performance
- Intelligent software algorithms that maximize application performance
- Bidirectional PCI Express® bandwidth, in conjunction with TurboCache architecture, which improves graphics price/performance.

nView® Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors. NVIDIA GPUs are enabled to support multi-displays, but graphics cards vary.

PureVideo
PureVideo™ technology ensures support for new video formats, while its motion estimation engine (MEE) allows the card to record and play video files simultaneously without interrupting system performance. An added value PureVideo™ provides is its high-definition MPEG-2 and WMV HD hardware accelerator that take on much of the heavy lifting during playback of Hi-Def video. Other video playback enhancements include a unique color correction mechanism that will help to create a home theater from a PC.

OpenGL 2.0® Optimizations and Support
Ensure top-notch compatibility and performance for all OpenGL 2.0 application.

Microsoft® DirectX® 9.0C
Ensures the best performance and application compatibility for all DirectX 9.0C applications.

Microsoft® DirectX® 9.0
Provide infinite program command length creating photorealistic scenes and environments in games, without compromising overall PC performance.

PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.

GIGABYTE @VGA
To make it easier update the VGA BIOS than before and help users update the latest VGA BIOS from Internet automatically.

Screen-Cooling
The extended heatsink makes the low profile PCB to standard ATX size. This stylish heatsink with special screen design uses the natural air flow in the case to cool down. Therefore, GIGABYTE Screen-Cooling Technology provides customers the same high performance in the ultra silent environment. Furthermore, the extended metal cover is able to protect the VGA cable and provides a useful handling. This new "Screen-Cooling" technology creates both cooling ability and outlook. It also creates a new trend for cooling thinking.

GIGABYTE V-tuner2
Real time monitoring the temperature, cooling fan speed and voltage of the graphics card, and dynamically control the working frequency and fan speed to let your graphics card always run at the best condition. GIGABYTE V-tuner2 provides a user-friendly and simple interface for overclocking, and allows users to dynamically adjust core and memory clocks.

Short summary description Gigabyte GeForce 7300GS GDDR2:
This short summary of the Gigabyte GeForce 7300GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GeForce 7300GS, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description Gigabyte GeForce 7300GS GDDR2:
This is an auto-generated long summary of Gigabyte GeForce 7300GS GDDR2 based on the first three specs of the first five spec groups.

Gigabyte GeForce 7300GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
I/O ports
DVI D-sub S-video
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0c
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Other features
Mac compatibility
No