GIGABYTE logo

GIGABYTE 7100GS 128MB NVIDIA GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE 7100GS 128MB NVIDIA GDDR2:

GIGABYTE 7100GS 128MB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI

Long summary description GIGABYTE 7100GS 128MB NVIDIA GDDR2:

GIGABYTE 7100GS 128MB. Graphics processor family: NVIDIA. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.