GIGABYTE logo

GIGABYTE GeForce 7100 GS 256MB NVIDIA GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129591
Info modified on:
21 Aug 2019, 16:37:06
Short summary description GIGABYTE GeForce 7100 GS 256MB NVIDIA GDDR2:

GIGABYTE GeForce 7100 GS 256MB, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description GIGABYTE GeForce 7100 GS 256MB NVIDIA GDDR2:

GIGABYTE GeForce 7100 GS 256MB. Graphics processor family: NVIDIA. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.