GIGABYTE logo

GIGABYTE P104-100 4G NVIDIA 4 GB GDDR5X

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112205
Info modified on:
02 Sept 2024, 20:28:57
Short summary description GIGABYTE P104-100 4G NVIDIA 4 GB GDDR5X:

GIGABYTE P104-100 4G, P104-100, 4 GB, GDDR5X, 256 bit, 10100 MHz, PCI Express x4 1.1

Long summary description GIGABYTE P104-100 4G NVIDIA 4 GB GDDR5X:

GIGABYTE P104-100 4G. Graphics processor family: NVIDIA, Graphics processor: P104-100, Processor frequency: 1607 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10100 MHz. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x4 1.1. Cooling type: Active, Number of fans: 3 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.