GIGABYTE logo

GIGABYTE GV-N970WF3-4GD graphics card NVIDIA GeForce GTX 970 4 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67171
Info modified on:
02 Sept 2024, 20:29:12
Short summary description GIGABYTE GV-N970WF3-4GD graphics card NVIDIA GeForce GTX 970 4 GB:

GIGABYTE GV-N970WF3-4GD, GeForce GTX 970, 4 GB, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N970WF3-4GD graphics card NVIDIA GeForce GTX 970 4 GB:

GIGABYTE GV-N970WF3-4GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1051 MHz. Discrete graphics card memory: 4 GB, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.