GIGABYTE logo

GIGABYTE GV-N770OC-2GD graphics card NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123660
Info modified on:
02 Sept 2024, 20:29:10
Short summary description GIGABYTE GV-N770OC-2GD graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

GIGABYTE GV-N770OC-2GD, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N770OC-2GD graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

GIGABYTE GV-N770OC-2GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1137 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.