GIGABYTE logo

GIGABYTE GeForce 7600 GS 256MB Heatsink AGP GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73918
Info modified on:
21 Aug 2019, 16:25:02
Short summary description GIGABYTE GeForce 7600 GS 256MB Heatsink AGP GDDR2:

GIGABYTE GeForce 7600 GS 256MB Heatsink AGP, GDDR2, 128 bit, 3840 x 2400 pixels, AGP 8x

Long summary description GIGABYTE GeForce 7600 GS 256MB Heatsink AGP GDDR2:

GIGABYTE GeForce 7600 GS 256MB Heatsink AGP. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0c, OpenGL version: 2.0. Interface type: AGP 8x

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.