location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N710D3-2GL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N710D3-2GL REV 2.0 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 710 2 GB GDDR3
  • - 4096 x 2160 pixels 64 bit 1600 MHz 1.8 Gbit/s PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
Long product name Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3 :
The long product name of Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEFORCE GT 710, 28 nm, 2 GB, DDR3, 4096 x 2160, 300 W, 68 x 144 x 21 mm
More>>>
Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3:
The official description of Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low Profile Design
Low profile design allows space-saving installation and easier for building your compact PC system.

Gold Plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

OC GURU II
Brand-new intuitive user interface helps you easily modify important settings and directly update driver and BIOS. Clock speeds, voltage, fan performance, and OSD setting can be monitored and tuned in real-time according to your own preference.

Short summary description Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3:
This short summary of the Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N710D3-2GL, GeForce GT 710, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3:
This is an auto-generated long summary of Gigabyte GV-N710D3-2GL NVIDIA GeForce GT 710 2 GB GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GV-N710D3-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
192
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 710
Processor frequency *
954 MHz
Maximum resolution *
4096 x 2160 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
4096 x 2160 pixels
Maximum displays per videocard
3
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1600 MHz
Data transfer rate
1.8 Gbit/s
Memory bandwidth (max)
14.4 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-D ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
DirectX version *
12.0
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Number of slots
2
Product colour
Black
Power
Minimum system power supply *
300 W
Weight & dimensions
Depth
144 mm
Height
21 mm
Width
68 mm
Country Distributor
Deutschland 1 distributor(s)