GIGABYTE logo

GIGABYTE GV-N690D5-4GD-B graphics card NVIDIA GeForce GTX 690 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42220
Info modified on:
02 Sept 2024, 20:28:38
Short summary description GIGABYTE GV-N690D5-4GD-B graphics card NVIDIA GeForce GTX 690 4 GB GDDR5:

GIGABYTE GV-N690D5-4GD-B, GeForce GTX 690, 4 GB, GDDR5, 512 bit, 6008 MHz

Long summary description GIGABYTE GV-N690D5-4GD-B graphics card NVIDIA GeForce GTX 690 4 GB GDDR5:

GIGABYTE GV-N690D5-4GD-B. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 690, Processor frequency: 915 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.