GIGABYTE logo

GIGABYTE GV-N66TOC-3GD graphics card NVIDIA GeForce GTX 660 Ti 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57073
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GV-N66TOC-3GD graphics card NVIDIA GeForce GTX 660 Ti 3 GB GDDR5:

GIGABYTE GV-N66TOC-3GD, GeForce GTX 660 Ti, 3 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N66TOC-3GD graphics card NVIDIA GeForce GTX 660 Ti 3 GB GDDR5:

GIGABYTE GV-N66TOC-3GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 1032 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.