GIGABYTE logo

GIGABYTE GV-N52128DS graphics card GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71596
Info modified on:
21 Aug 2019, 15:36:55
Short summary description GIGABYTE GV-N52128DS graphics card GeForce FX 5200 GDDR:

GIGABYTE GV-N52128DS, GeForce FX 5200, GDDR, 64 bit, 333 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description GIGABYTE GV-N52128DS graphics card GeForce FX 5200 GDDR:

GIGABYTE GV-N52128DS. Graphics processor: GeForce FX 5200, Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 333 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.4, Dual Link DVI. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.