GIGABYTE GeForce RTX 5070 EAGLE OC ICE SFF 12G Graphics Card - 12GB GDDR7, 192bit, PCI-E 5.0, 2587 MHz Core Clock, 3 x DP 2.1a, 1 x HDMI 2.1b, NVIDIA DLSS 4, GV-N5070EAGLEOC ICE-12GD, GeForce RTX 5070, 12 GB, GDDR7, 192 bit, 7680 x 4320 pixels, PCI Express x16 5.0
GIGABYTE GeForce RTX 5070 EAGLE OC ICE SFF 12G Graphics Card - 12GB GDDR7, 192bit, PCI-E 5.0, 2587 MHz Core Clock, 3 x DP 2.1a, 1 x HDMI 2.1b, NVIDIA DLSS 4, GV-N5070EAGLEOC ICE-12GD. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 5070, Processor frequency: 2587 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR7, Memory bus: 192 bit, Memory clock speed: 28000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 5.0. Cooling type: Active, Number of fans: 3 fan(s)