GIGABYTE GV-N440-1GI, GeForce GT 440, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
GIGABYTE GV-N440-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active