GIGABYTE GAMING GeForce RTX 3060 OC 12G (rev. 2.0), GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 4.0
GIGABYTE GAMING GeForce RTX 3060 OC 12G (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060, Processor frequency: 1837 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 15000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi