GIGABYTE GV-N250OC-1GI (rev. 2.0), GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0
GIGABYTE GV-N250OC-1GI (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 250, Processor frequency: 765 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active