GIGABYTE logo

GIGABYTE GeForce GTX 1660 Ti OC 6G

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322685
Info modified on:
02 Sept 2024, 20:29:45
Short summary description GIGABYTE GeForce GTX 1660 Ti OC 6G:

GIGABYTE GeForce GTX 1660 Ti OC 6G, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GeForce GTX 1660 Ti OC 6G:

GIGABYTE GeForce GTX 1660 Ti OC 6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti, Processor frequency: 1800 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 12000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.