GIGABYTE logo

GIGABYTE GAMING GV-N166SGAMING-OC-6GD NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33482
Info modified on:
02 Sept 2024, 20:29:44
Short summary description GIGABYTE GAMING GV-N166SGAMING-OC-6GD NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

GIGABYTE GAMING GV-N166SGAMING-OC-6GD, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GV-N166SGAMING-OC-6GD NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

GIGABYTE GAMING GV-N166SGAMING-OC-6GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1860 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.