Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTX 1080 Turbo OC 8G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N1080TTOC-8GD
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331339173
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68457
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 12 Mar 2020 17:41:27
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X :
  • - Powered by GeForce® GTX 1080
  • - Integrated with 8GB GDDR5X 256bit memory
  • - Turbo Fan Cooling System
  • - Support up to 8K display @60Hz
  • - One-click overclocking
  • - Intuitive Xtreme Engine
Long product name Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X :
The short editorial description of Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X

GeForce GTX 1080, 16 nm, 8 GB, GDDR5X, 256 bit, 7680 x 4320, 500 W, 8 pin*1
More>>>
Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X:
The official marketing text of Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X as supplied by the manufacturer

Turbo Fan Cooling System

GIGABYTE turbo fan cooling system features the exclusive blower fan design with the heat pipe direct touch technology to efficiently direct the heat out of the case, delivering blazing fast yet stable performance when running VR or games in ultra HD. The card is also easy to install within the 2 PCI-E slot width due to its compact profile.

Turbo Fan Cooling System - Heat Pipes

Composite heat-pipes

The composite heat-pipes combines both thermal conductivity and phase transition for efficiently managing the transfer of heat between two solid interfaces which increases 29% of cooling capacity.

Heat Pipe Direct Touch

The pure copper heat pipes are shaped to maximize the direct contact area to the GPU.

Performance

One-click Super overclocking

With a simple click on XTREME engine utility, gamers can easily tune the card to meet their various gaming requirements without any overclocking knowledge, while saving the hassle of manual adjustment.

Durability

Ultra Durable Materials

Engineered with the highest-grade chokes and capacitors, this graphic card delivers outstanding performance and durable system lifespan.

Built for OverClocking with 8+2 power phases

Compared to founders edition, the 8+2 power phases on the card make the MOSFET working at a lower temperature and provide more stable voltage output.

Intuitive Utility

Xtreme Engine

Clock speeds, voltage, fan performance, power target can be monitored and tuned in real-time according to your own preference through this intuitive interface.

Short summary description Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This short summary of the Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GTX 1080 Turbo OC 8G, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This is an auto-generated long summary of Gigabyte GTX 1080 Turbo OC 8G NVIDIA GeForce GTX 1080 8 GB GDDR5X based on the first three specs of the first five spec groups.

Gigabyte GTX 1080 Turbo OC 8G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1632 MHz. Discrete graphics adapter memory: 8 GB, Graphics adapter memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1080
Processor frequency *
1632 MHz
Processor boost clock speed
1771 MHz
Maximum resolution *
7680 x 4320 pixels
Maximum digital resolution
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics adapter memory *
8 GB
Graphics adapter memory type *
GDDR5X
Memory bus *
256 bit
Memory clock speed
10010 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
2.0b
DVI-D ports quantity *
1
DisplayPorts quantity *
3
DisplayPort version
1.4
Performance
DirectX version *
12.0
OpenGL version *
4.5
HDCP *
Yes
Dual Link DVI *
Yes
NVIDIA G-SYNC
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Product colour
Black
Power
Minimum system power supply *
500 W
Power consumption (typical) *
180 W
Supplementary power connectors
1x 8-pin
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
FreeBSD
Country Distributor
Deutschland 1 distributor(s)