GIGABYTE logo

GIGABYTE GeForce GTX 1080 Founders Edition

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57994
Info modified on:
02 Sept 2024, 20:28:20
Short summary description GIGABYTE GeForce GTX 1080 Founders Edition:

GIGABYTE GeForce GTX 1080 Founders Edition, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GeForce GTX 1080 Founders Edition:

GIGABYTE GeForce GTX 1080 Founders Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1607 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.