GIGABYTE logo

GIGABYTE GAMING GeForce GTX 1070 Xtreme 8GB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97074
Info modified on:
02 Sept 2024, 20:29:27
Short summary description GIGABYTE GAMING GeForce GTX 1070 Xtreme 8GB:

GIGABYTE GAMING GeForce GTX 1070 Xtreme 8GB, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GeForce GTX 1070 Xtreme 8GB:

GIGABYTE GAMING GeForce GTX 1070 Xtreme 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1695 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8328 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.