GIGABYTE GeForce GTX 1070 Mini ITX OC, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
GIGABYTE GeForce GTX 1070 Mini ITX OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)