GIGABYTE logo

GIGABYTE GAMING GeForce GTX 1060 G1 3G

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143446
Info modified on:
05 Aug 2025, 14:22:09
Short summary description GIGABYTE GAMING GeForce GTX 1060 G1 3G:

GIGABYTE GAMING GeForce GTX 1060 G1 3G, GeForce GTX 1060, 3 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GeForce GTX 1060 G1 3G:

GIGABYTE GAMING GeForce GTX 1060 G1 3G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1594 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.