GIGABYTE logo

GIGABYTE GAMING GeForce GTX 1050 Ti G1 4G

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246985
Info modified on:
05 Aug 2025, 14:22:26
Short summary description GIGABYTE GAMING GeForce GTX 1050 Ti G1 4G:

GIGABYTE GAMING GeForce GTX 1050 Ti G1 4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, MXM 3.1

Long summary description GIGABYTE GAMING GeForce GTX 1050 Ti G1 4G:

GIGABYTE GAMING GeForce GTX 1050 Ti G1 4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1366 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: MXM 3.1. Cooling type: Active

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.