GIGABYTE logo

GIGABYTE GV-N1030D4-2GL graphics card NVIDIA GeForce GT 1030 2 GB GDDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
497275
Info modified on:
05 Sept 2024, 11:27:47
Short summary description GIGABYTE GV-N1030D4-2GL graphics card NVIDIA GeForce GT 1030 2 GB GDDR4:

GIGABYTE GV-N1030D4-2GL, GeForce GT 1030, 2 GB, GDDR4, 64 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-N1030D4-2GL graphics card NVIDIA GeForce GT 1030 2 GB GDDR4:

GIGABYTE GV-N1030D4-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1151 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR4, Memory bus: 64 bit, Memory clock speed: 2100 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.