GIGABYTE logo

GIGABYTE U7000 USB DTV DVB-T

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116348
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE U7000 USB DTV DVB-T:

GIGABYTE U7000 USB DTV, DVB-T, AVI, DAT, MPG, USB, Intel Pentium 4 1.8GHz, USB, 256MB, DirextX 9.0 Video, Sound, CD-ROM, Windows XP MCE

Long summary description GIGABYTE U7000 USB DTV DVB-T:

GIGABYTE U7000 USB DTV. TV tuner type: DVB-T. Video formats supported: AVI, DAT, MPG. Interface type: USB. Minimum system requirements: Intel Pentium 4 1.8GHz, USB, 256MB, DirextX 9.0 Video, Sound, CD-ROM, Compatible operating systems: Windows XP MCE

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.