GIGABYTE logo

GIGABYTE GS34WQC 34" WQHD Curved Gaming Monitor - 3440 x 1440, 120Hz, 1ms, 300 cd/m², FreeSync Premium, HDR Ready, HDMI 2.0, Displayport 1.4

Data-sheet quality:
created/standardized by Icecat
Product views:
8610
Info modified on:
30 Dec 2024, 17:23:42
Short summary description GIGABYTE GS34WQC 34" WQHD Curved Gaming Monitor - 3440 x 1440, 120Hz, 1ms, 300 cd/m², FreeSync Premium, HDR Ready, HDMI 2.0, Displayport 1.4:

GIGABYTE GS34WQC 34" WQHD Curved Gaming Monitor - 3440 x 1440, 120Hz, 1ms, 300 cd/m², FreeSync Premium, HDR Ready, HDMI 2.0, Displayport 1.4, 86.4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LED, 1 ms, Black

Long summary description GIGABYTE GS34WQC 34" WQHD Curved Gaming Monitor - 3440 x 1440, 120Hz, 1ms, 300 cd/m², FreeSync Premium, HDR Ready, HDMI 2.0, Displayport 1.4:

GIGABYTE GS34WQC 34" WQHD Curved Gaming Monitor - 3440 x 1440, 120Hz, 1ms, 300 cd/m², FreeSync Premium, HDR Ready, HDMI 2.0, Displayport 1.4. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.