GIGABYTE logo

GIGABYTE P550SS power supply unit 550 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5130
Info modified on:
12 Feb 2025, 17:02:05
Short summary description GIGABYTE P550SS power supply unit 550 W 20+4 pin ATX ATX Black:

GIGABYTE P550SS, 550 W, 155-240 V, 50/60 Hz, 6.3 A, Active, 100 W

Long summary description GIGABYTE P550SS power supply unit 550 W 20+4 pin ATX ATX Black:

GIGABYTE P550SS. Total power: 550 W, AC input voltage: 155-240 V, AC input frequency: 50/60 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 500 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 150 mm, Depth: 140 mm, Height: 86 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.