Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GN-A17GU wireless access point 108 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN-A17GU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN-A17GU show
Show alternative article codes used in the online market place
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5521
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 15 May 2019 10:32:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GN-A17GU wireless access point 108 Mbit/s :
The short editorial description of Gigabyte GN-A17GU wireless access point 108 Mbit/s

GN-A17GU 108 Mbps / 802.11 g Access Point / RJ45
More>>>
Gigabyte GN-A17GU wireless access point 108 Mbit/s:
The official marketing text of Gigabyte GN-A17GU wireless access point 108 Mbit/s as supplied by the manufacturer

Be prepared for the future with the A17GU Dual-Band upgradeable access point. The A17GU comes with a built in Super G 802.11g and to upgrade to 11a, just insert an 11a adapter card into its hidden expansion slot, working simultaneously now with both 802.11a and 802.11b wireless standards to bring you the ultimate in wireless freedom. Enjoy the broadest spectrum of wireless networking now without the worry of a costly upgrade later.

Short summary description Gigabyte GN-A17GU wireless access point 108 Mbit/s:
This short summary of the Gigabyte GN-A17GU wireless access point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GN-A17GU, 108 Mbit/s, DSSS,OFDM, WEP, TCP/IP, IPX/SPX, 5V/2A, LAN,Power

Long summary description Gigabyte GN-A17GU wireless access point 108 Mbit/s:
This is an auto-generated long summary of Gigabyte GN-A17GU wireless access point 108 Mbit/s based on the first three specs of the first five spec groups.

Gigabyte GN-A17GU. Maximum data transfer rate: 108 Mbit/s, Modulation: DSSS,OFDM. Security algorithms: WEP. Supported protocols: TCP/IP, IPX/SPX. Power supply type: 5V/2A. LED indicators: LAN,Power, Certification: FCC, CE, DGT, SRRC

Features
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
DSSS,OFDM
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP
Protocols
Supported protocols
TCP/IP, IPX/SPX
Power
Power supply type
The type of power supply which this product uses.
5V/2A
Design
LED indicators
LAN,Power
Certification
FCC, CE, DGT, SRRC
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
Internal & External
Antenna gain level (max)
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
2 dBi
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
98SE/ME/2000/XP/NT
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 132 x 43 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g
I/O ports
An interface on a device to which you can connect another device.
RJ45
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Uk has collected 1 expert review for Gigabyte GN-A17GU wireless access point 108 Mbit/s and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Nl heeft 1 proffesionele recensie voor Gigabyte GN-A17GU WLAN toegangspunt 108 Mbit/s gevonden en de beoordeling is 90 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Fr a recueilli 1 avis d’experts pour Gigabyte GN-A17GU point d'accès réseaux locaux sans fil 108 Mbit/s et la note moyenne est de 90 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
De hat 1 Expertenmeinung für Gigabyte GN-A17GU WLAN Access Point 108 Mbit/s zusammengestellt, die Beurteilung ist 90 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Testseek ha raccolto 1 recensione da parte di esperti per Gigabyte GN-A17GU punto accesso WLAN 108 Mbit/s e la valutazione è di 90 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Es ha coleccionado 1 opiniones de expertos para Gigabyte GN-A17GU punto de acceso inalámbrico 108 Mbit/s y la calificación media es 90 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Dk har samlet 1 ekspertanmeldelse for Gigabyte GN-A17GU WLAN adgangspunkt 108 Mbit/s og bedømmelsen er 90 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:59
Se har samlat in 1 experttest för Gigabyte GN-A17GU access-punkter för trådlösa nätverk 108 Mbit/s och det genomsnittliga betyget är 90 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
pcstats.com
Updated:
2016-11-14 20:21:59
Business users have been among the first to jump on the 802.11g bandwagon, as the new standard offers increased security over the previously flawed implementations of WEP.
90%
Show all
Customer service details