GIGABYTE logo

GIGABYTE XM300 mouse Gaming Right-hand USB Type-A Optical 6400 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113138
Info modified on:
01 Nov 2024, 16:21:32
Short summary description GIGABYTE XM300 mouse Gaming Right-hand USB Type-A Optical 6400 DPI:

GIGABYTE XM300, Right-hand, Optical, USB Type-A, 6400 DPI, Black

Long summary description GIGABYTE XM300 mouse Gaming Right-hand USB Type-A Optical 6400 DPI:

GIGABYTE XM300. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6400 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.