GIGABYTE logo

GIGABYTE FORCE M7 THOR mouse Gaming USB Type-A Laser 6000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE FORCE M7 THOR mouse Gaming USB Type-A Laser 6000 DPI:

GIGABYTE FORCE M7 THOR, Laser, USB Type-A, 6000 DPI, Black

Long summary description GIGABYTE FORCE M7 THOR mouse Gaming USB Type-A Laser 6000 DPI:

GIGABYTE FORCE M7 THOR. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 6000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.