GIGABYTE Aivia Osmium, Full-size (100%), Wired, USB, Black
GIGABYTE Aivia Osmium. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 2 m. USB hub, Recommended usage: Gaming. Product colour: Black