GIGABYTE logo

GIGABYTE 8800 ULTRA 768MB DDR3 NVIDIA GeForce 8800 Ultra GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29072
Info modified on:
24 Feb 2020, 09:42:28
Short summary description GIGABYTE 8800 ULTRA 768MB DDR3 NVIDIA GeForce 8800 Ultra GDDR3:

GIGABYTE 8800 ULTRA 768MB DDR3, GeForce 8800 Ultra, GDDR3, 384 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE 8800 ULTRA 768MB DDR3 NVIDIA GeForce 8800 Ultra GDDR3:

GIGABYTE 8800 ULTRA 768MB DDR3. Graphics processor family: NVIDIA, Graphics processor: GeForce 8800 Ultra. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.