GIGABYTE logo

GIGABYTE GB-BXi7-5775 0.79L sized PC Black i7-5775R Intel® HM87 BGA 1364 3.3 GHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88656
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GB-BXi7-5775 0.79L sized PC Black i7-5775R Intel® HM87 BGA 1364 3.3 GHz:

GIGABYTE GB-BXi7-5775, 0.79L sized PC, Mini PC barebone, Intel® HM87, BGA 1364, DDR3L-SDRAM, Serial ATA III, mSATA

Long summary description GIGABYTE GB-BXi7-5775 0.79L sized PC Black i7-5775R Intel® HM87 BGA 1364 3.3 GHz:

GIGABYTE GB-BXi7-5775. Chassis type: 0.79L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel® HM87, Processor socket: BGA 1364. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, mSATA. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.