GIGABYTE logo

GIGABYTE BRIX USFF Black i7-4770R BGA 1364 3.2 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123455
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE BRIX USFF Black i7-4770R BGA 1364 3.2 GHz:

GIGABYTE BRIX, USFF, Mini PC barebone, BGA 1364, DDR3-SDRAM, Serial ATA III, Ethernet LAN

Long summary description GIGABYTE BRIX USFF Black i7-4770R BGA 1364 3.2 GHz:

GIGABYTE BRIX. Chassis type: USFF, Product type: Mini PC barebone. Processor socket: BGA 1364. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.