GIGABYTE logo

GIGABYTE GB-BSI7H-6500 PC/workstation barebone UCFF Grey i7-6500U Intel® H87 LGA 1356 (Socket B2) 2.5 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64863
Info modified on:
09 Mar 2024, 14:04:25
Short summary description GIGABYTE GB-BSI7H-6500 PC/workstation barebone UCFF Grey i7-6500U Intel® H87 LGA 1356 (Socket B2) 2.5 GHz:

GIGABYTE GB-BSI7H-6500, UCFF, Mini PC barebone, Intel® H87, LGA 1356 (Socket B2), DDR3L-SDRAM, Serial ATA III

Long summary description GIGABYTE GB-BSI7H-6500 PC/workstation barebone UCFF Grey i7-6500U Intel® H87 LGA 1356 (Socket B2) 2.5 GHz:

GIGABYTE GB-BSI7H-6500. Chassis type: UCFF, Product type: Mini PC barebone. Motherboard chipset: Intel® H87, Processor socket: LGA 1356 (Socket B2). Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.