GIGABYTE logo

GIGABYTE BRIX Intel® Celeron® N3150 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105609
Info modified on:
12 Sept 2020, 12:17:45
Short summary description GIGABYTE BRIX Intel® Celeron® N3150 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Black:

GIGABYTE BRIX, 1.6 GHz, Intel® Celeron®, N3150, 4 GB, 500 GB, Windows 10 Home

Long summary description GIGABYTE BRIX Intel® Celeron® N3150 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Mini PC Black:

GIGABYTE BRIX. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.