GIGABYTE logo

GIGABYTE GB-BACE-3000 PC/workstation barebone Nettop Black N3000 BGA 1170 1.04 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154041
Info modified on:
04 May 2025, 14:09:34
Short summary description GIGABYTE GB-BACE-3000 PC/workstation barebone Nettop Black N3000 BGA 1170 1.04 GHz:

GIGABYTE GB-BACE-3000, Nettop, Mini PC, BGA 1170, DDR3L-SDRAM, Serial ATA III, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description GIGABYTE GB-BACE-3000 PC/workstation barebone Nettop Black N3000 BGA 1170 1.04 GHz:

GIGABYTE GB-BACE-3000. Chassis type: Nettop, Product type: Mini PC. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Supported storage drive types: HDD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.0

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.