GIGABYTE logo

GIGABYTE Z370M DS3H (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20465
Info modified on:
30 Oct 2024, 13:08:30
Short summary description GIGABYTE Z370M DS3H (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE Z370M DS3H (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, DIMM

Long summary description GIGABYTE Z370M DS3H (rev. 1.0) Intel® Z370 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE Z370M DS3H (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.