GIGABYTE logo

GIGABYTE GA-H110-D3A H110 Express LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101847
Info modified on:
30 Oct 2024, 13:05:52
Short summary description GIGABYTE GA-H110-D3A H110 Express LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H110-D3A, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-H110-D3A H110 Express LGA 1151 (Socket H4) ATX:

GIGABYTE GA-H110-D3A. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1000 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.