GIGABYTE logo

GIGABYTE B450M DS3H V2 (rev. 1.0) AMD B450 Socket AM4 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37541
Info modified on:
04 Nov 2024, 11:34:31
Short summary description GIGABYTE B450M DS3H V2 (rev. 1.0) AMD B450 Socket AM4 micro ATX:

GIGABYTE B450M DS3H V2 (rev. 1.0), AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen Threadripper 1000 Series, AMD Ryzen..., Socket AM4, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE B450M DS3H V2 (rev. 1.0) AMD B450 Socket AM4 micro ATX:

GIGABYTE B450M DS3H V2 (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen Threadripper 1000 Series, AMD Ryzen.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 16 MB. USB connector type: USB Type-A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.