GIGABYTE logo

GIGABYTE B450 AORUS M (rev. 1.0) AMD B450 Socket AM4 micro ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272526
Info modified on:
04 Nov 2024, 10:11:25
Short summary description GIGABYTE B450 AORUS M (rev. 1.0) AMD B450 Socket AM4 micro ATX:

GIGABYTE B450 AORUS M (rev. 1.0), AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE B450 AORUS M (rev. 1.0) AMD B450 Socket AM4 micro ATX:

GIGABYTE B450 AORUS M (rev. 1.0). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 16384 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.