GIGABYTE GA-Z97X-UD5H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
GIGABYTE GA-Z97X-UD5H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Maximum graphics card memory: 1000 MB, Maximum resolution: 4096 x 2160 pixels. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel