GIGABYTE logo

GIGABYTE GA-Z68AP-D3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75794
Info modified on:
30 Oct 2024, 13:06:13
Short summary description GIGABYTE GA-Z68AP-D3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68AP-D3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-Z68AP-D3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68AP-D3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.