GIGABYTE logo

GIGABYTE GA-Z270-Gaming K3 Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156153
Info modified on:
30 Oct 2024, 13:00:11
Short summary description GIGABYTE GA-Z270-Gaming K3 Intel® Z270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z270-Gaming K3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z270-Gaming K3 Intel® Z270 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z270-Gaming K3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.