GIGABYTE logo

GIGABYTE GA-Z170X-GAMING 6 Z170 MP Intel® Z170 LGA 1151 (Socket H4) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49813
Info modified on:
30 Oct 2024, 13:07:49
Short summary description GIGABYTE GA-Z170X-GAMING 6 Z170 MP Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-GAMING 6 Z170 MP, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170X-GAMING 6 Z170 MP Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170X-GAMING 6 Z170 MP. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: AMD, NVIDIA. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.